Renesas Electronics Corporation Latches 74LVCH162373APAG8

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 800-1678-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 1356327-74LVCH162373APAG8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1356327-74LVCH162373APAG8
Integrated Circuits (ICs) - Logic - Latches 1356327-74LVCH162373APAG8
Win Source Part Number: 1356327-74LVCH162373 APAG8 Category: Integrated Circuits (ICs) - Logic - Latches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: 74LVCH Package: Tape & Reel Product Status: Obsolete Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Base Product Number: 74LVCH162373 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7V ~ 3.6V Output Type: Tri-State Logic Type: D-Type Transparent Latch Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Delay Time - Propagation: 2.1ns

Win Source Part Number: 1356327-74LVCH162373APAG8
Category: Integrated Circuits (ICs) - Logic - Latches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Series: 74LVCH
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Base Product Number: 74LVCH162373
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.7V ~ 3.6V
Output Type: Tri-State
Logic Type: D-Type Transparent Latch
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Delay Time - Propagation: 2.1ns

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVCH162373APAG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVCH162373APAG8
Integrated Circuits (ICs) - Logic - Latches 74LVCH162373APAG8
IC TRANSP 16BIT D LATCH 48-TSSOP

IC TRANSP 16BIT D LATCH 48-TSSOP

Supplier's Site
Latches - 74LVCH162373APAG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Logic - Latches - 74LVCH162373APAG8 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVCH162373APAG8
Logic - Latches 74LVCH162373APAG8
IC TRANSP 16BIT D LATCH 48-TSSOP

IC TRANSP 16BIT D LATCH 48-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 800-1678-2-ND 1356327-74LVCH162373APAG8 74LVCH162373APAG8 74LVCH162373APAG8 74LVCH162373APAG8
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V 3.6V; 2.7V ~ 3.6V
Low-level Output Current (Sink) 12 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HC75DB,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74LVQ373QSC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details