Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021260-74LVC4245APY
Length: 8.2 mm
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Elements: 1
Thickness: 1.73 mm
Number of Channels: 8
Number of Pins: 24
High Level Output Current: -24 mA
Low Level Output Current: 24 mA
Quiescent Current: 80 µA
Propagation Delay: 9.8 ns
Width: 5.3 mm
Categories: OEM Parts(0-9)
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 2.7 V
Logic Function: Translator
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1021260-74LVC4245APYG8 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 74LVC4245APYG8 |