Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040547-74LV541ATELL
Packaging: Tape and Reel
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Inputs: 8
Number of Elements: 1
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -16 mA
Number of Outputs: 8
Low Level Output Current: 16 mA
Quiescent Current: 20 µA
Propagation Delay: 24 ns
Categories: OEM Parts(0-9)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2 V
Logic Function: Buffer
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1040547-74LV541ATELL-E |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 74LV541ATELL-E |