Renesas Electronics Corporation Logic - Logic - Gates and Inverters - 74LV1G32ACME-E 74LV1G32ACME-E

Description
OR Gate, LV/LV-A/LVX/H Series, 1-Func, 2-Input, CMOS, PDSO5
Request a Quote Datasheet
Description
OR Gate, LV/LV-A/LVX/H Series, 1-Func, 2-Input, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LV1G32ACME-E - Rochester Electronics
Newburyport, MA, United States
OR Gate, LV/LV-A/LVX/H Series, 1-Func, 2-Input, CMOS, PDSO5

OR Gate, LV/LV-A/LVX/H Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LV1G32ACME-E - 165399-74LV1G32ACME-E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LV1G32ACME-E
165399-74LV1G32ACME-E
Logic - Logic - Gates and Inverters - 74LV1G32ACME-E 165399-74LV1G32ACME-E
Manufacturer: Renesas Electronics America Win Source Part Number: 165399-74LV1G32ACME- E Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 165399-74LV1G32ACME-E
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
SMD Logic IC - 705-74LV1G32ACME-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC UNI-LOGIC GATE BUFFER SMD Product overview: 74LV1G32ACME-E from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV1G32ACME-E can be used for catalog matching and distributor lookup.

IC UNI-LOGIC GATE BUFFER SMD Product overview: 74LV1G32ACME-E from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV1G32ACME-E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LV1G32ACME-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LV1G32ACME-E
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LV1G32ACME-E
Integrated Circuits (ICs) - Logic - Gates and Inverters

Integrated Circuits (ICs) - Logic - Gates and Inverters

Supplier's Site
Gates and Inverters - 74LV1G32ACME-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LV1G32ACME-E
Gates and Inverters 74LV1G32ACME-E
IC Channel

IC Channel

Buy Now
Logic - Gates and Inverters - 74LV1G32ACME-E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LV1G32ACME-E
Logic - Gates and Inverters 74LV1G32ACME-E
IC UNI-LOGIC GATE BUFFER SMD

IC UNI-LOGIC GATE BUFFER SMD

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LV1G32ACME-E 165399-74LV1G32ACME-E 705-74LV1G32ACME-E 74LV1G32ACME-E 74LV1G32ACME-E 74LV1G32ACME-E
Product Name Logic - Logic - Gates and Inverters - 74LV1G32ACME-E SMD Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR NOT Buffer/Driver NOT
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-3134-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100121FC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers
Inverters ICs - 9210297P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details