Renesas Electronics Corporation Logic - Logic - Gates and Inverters - 74LV1G126ACME-E 74LV1G126ACME-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857997-74LV1G126ACME -E Features: IC Channel Package: Reel - TR Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857997-74LV1G126ACME -E Features: IC Channel Package: Reel - TR Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LV1G126ACME-E - 857997-74LV1G126ACME-E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LV1G126ACME-E
857997-74LV1G126ACME-E
Logic - Logic - Gates and Inverters - 74LV1G126ACME-E 857997-74LV1G126ACME-E
Manufacturer: Renesas Electronics America Win Source Part Number: 857997-74LV1G126ACME -E Features: IC Channel Package: Reel - TR Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 857997-74LV1G126ACME-E
Features: IC Channel
Package: Reel - TR
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LV1G126ACME-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LV1G126ACME-E
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LV1G126ACME-E
Integrated Circuits (ICs) - Logic - Gates and Inverters

Integrated Circuits (ICs) - Logic - Gates and Inverters

Supplier's Site
Gates and Inverters - 74LV1G126ACME-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LV1G126ACME-E
Gates and Inverters 74LV1G126ACME-E
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output

Buy Now
Logic - Gates and Inverters - 74LV1G126ACME-E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LV1G126ACME-E
Logic - Gates and Inverters 74LV1G126ACME-E
IC UNI-LOGIC GATE BUFFER SMD

IC UNI-LOGIC GATE BUFFER SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 857997-74LV1G126ACME-E 74LV1G126ACME-E 74LV1G126ACME-E 74LV1G126ACME-E
Product Name Logic - Logic - Gates and Inverters - 74LV1G126ACME-E Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT Buffer/Driver; Buffer, Non-Inverting NOT
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAP54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
8-input NAND gate - 74AHC30BQ-Q100/GX - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101CA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 1697127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-inverting
Supply Voltage 5.5 v
Logic Family CMOS; Non-inverting
View Details