Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC LATCHES
RENESAS ELECTRONICS CORPORATION
74LS279P-E -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Renesas Electronics Corporation
Integrated Circuits (ICs) - Logic - Latches
74LS279P-E
Description
74LS279 QUAD SET-RESET LATCHES
Acme Chip Technology Co., Limited
Quarktwin Technology Ltd.
Done
Description
74LS279 QUAD SET-RESET LATCHES
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74LS279P-E
Integrated Circuits (ICs) - Logic - Latches
74LS279P-E
74LS279 QUAD SET-RESET LATCHES
74LS279 QUAD SET-RESET LATCHES
Supplier's Site
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LS279P-E
Latches
74LS279P-E
Channel IC
Channel IC
Buy Now
Technical Specifications
Acme Chip Technology Co., Limited
Quarktwin Technology Ltd.
Product Category
Logic Latches
Logic Latches
Product Number
74LS279P-E
74LS279P-E
Product Name
Integrated Circuits (ICs) - Logic - Latches
Latches
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
CD54HC373 High Speed CMOS Logic Octal Transparent Latches with 3-State Output
CD54HC373F3A
Specs
Latch Type
Transparent-D
Output Characteristics
3-State
Operating Current
0.0800 mA
View Details
3
suppliers
Nexperia B.V.
Latch ICs
74HC259D
Specs
Latch Type
Addressable D; D type
Output Characteristics
Cmos
Package Type
Soic; SOIC
View Details
Rochester Electronics
Logic - Latches
74ALVC162373T
Specs
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
12 mA
High-level Output Current (Source)
12 mA
View Details
Lansdale Semiconductor, Inc.
Dual 4-Bit Addressable Latch
54LS256/E,F
Specs
Latch Type
Transparent-D
Supply Voltage
7 V
Propagation Delay
19 ns
View Details