Renesas Electronics Corporation Latches 74HC533P-E

Description
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State
Datasheet
Description
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74HC533P-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74HC533P-E
Latches 74HC533P-E
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74HC533P-E - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74HC533P-E
Integrated Circuits (ICs) - Logic - Latches 74HC533P-E
OCTAL D-TYPE TRANSPARENT LATCH

OCTAL D-TYPE TRANSPARENT LATCH

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number 74HC533P-E 74HC533P-E
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch; 3-state - 74HCT573PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
8 suppliers
SN54HCT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-86867012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
2 suppliers
Logic - Latches - 74FCT162373TPA - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
16-Bit Transparent Latch - 74FCT162373ATPAG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
5 suppliers