Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC COUNTERS
RENESAS ELECTRONICS CORPORATION
74HC4518P-E --
Renesas Electronics Corporation
74HC4518P-E
Description
74HC4518 Dual BCD 4-Bit Synchronous Up-Counters
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
74HC4518 Dual BCD 4-Bit Synchronous Up-Counters
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
74HC4518P-E
74HC4518P-E
74HC4518 Dual BCD 4-Bit Synchronous Up-Counters
74HC4518 Dual BCD 4-Bit Synchronous Up-Counters
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
Logic Counters
Product Number
74HC4518P-E
Counter Type
BCD/Decade Counter
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Counter - 2 Up/Down Counters
750-638/025-000
Specs
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details
Rochester Electronics
Logic - Counters, Dividers
74HC4520PW,118
Specs
Counter Category
Synchronous; Synchronous / Asynchronous
Counter Direction
UP
Clock Frequency
69 MHz
View Details
Nexperia B.V.
Counters, Dividers
HEF4521BT,652
Specs
Division Ratio
2
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
5
suppliers
RS Components, Ltd.
Counter ICs
7989045P
Specs
Package Type
SSOP; TSSOP; TSSOP
Logic Family
HCMOS; HC
Number of Pins
16
View Details