Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040347-74HC4040P-E
Packaging: Rail/Tube
Mounting: SMD (SMT)
Number of Elements: 1
Number of Bits: 12
Number of Pins: 16
Propagation Delay: 250 ns
Categories: OEM Parts(0-9)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Logic Function: Counter
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1040347-74HC4040P-E |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 74HC4040P-E |