Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74HC157P-E

Description
Win Source Part Number: 1040302-74HC157P-E Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Multiplexer Package: Bulk Standard Package: 1 Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-74HC157P-E,RENR NS74HC157P-E Base Product Number: 74HC157 RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1040302-74HC157P-E Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Multiplexer Package: Bulk Standard Package: 1 Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-74HC157P-E,RENR NS74HC157P-E Base Product Number: 74HC157 RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1040302-74HC157P-E
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1040302-74HC157P-E
Win Source Part Number: 1040302-74HC157P-E Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Multiplexer Package: Bulk Standard Package: 1 Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-74HC157P-E,RENR NS74HC157P-E Base Product Number: 74HC157 RoHS Status: Not applicable

Win Source Part Number: 1040302-74HC157P-E
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HC
Type: Multiplexer
Package: Bulk
Standard Package: 1
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 6V
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-74HC157P-E,RENRNS74HC157P-E
Base Product Number: 74HC157
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1040302-74HC157P-E
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT238 3-Line To 8-Line Decoders/Demultiplexers - SN54HCT238J - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,LCCC
Logic Family HCT
View Details
 - 9307DM/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
View Details
3-to-8 line decoder/demultiplexer; inverting - 74LV138PW,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details