Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040295-74HC138P-E
Packaging: Rail/Tube
Mounting: SMD (SMT)
Polarity: Inverting
Number of Inputs: 3
Number of Elements: 1
Number of Pins: 16
High Level Output Current: -5.2 mA
Number of Outputs: 8
Low Level Output Current: 5.2 mA
Quiescent Current: 4 µA
Propagation Delay: 220 ns
Categories: OEM Parts(0-9)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1040295-74HC138P-E |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 74HC138P-E |