Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC123AP-E

Description
Win Source Part Number: 1040288-74HC123AP-E Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 559-74HC123AP-ETR Base Product Number: 74HC123 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1040288-74HC123AP-E Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 559-74HC123AP-ETR Base Product Number: 74HC123 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1040288-74HC123AP-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1040288-74HC123AP-E
Integrated Circuits (ICs) - Logic - Gates and Inverters 1040288-74HC123AP-E
Win Source Part Number: 1040288-74HC123AP-E Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 559-74HC123AP-ETR Base Product Number: 74HC123 Product Status: Obsolete

Win Source Part Number: 1040288-74HC123AP-E
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Package: Tape & Reel (TR)
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 559-74HC123AP-ETR
Base Product Number: 74HC123
Product Status: Obsolete

Buy Now
SMD Logic IC - 705-74HC123AP-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Logic IC
705-74HC123AP-E
SMD Logic IC 705-74HC123AP-E
IC UNI-LOGIC GATE BUFFER SMD Product overview: 74HC123AP-E from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC123AP-E can be used for catalog matching and distributor lookup.

IC UNI-LOGIC GATE BUFFER SMD Product overview: 74HC123AP-E from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC123AP-E can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - 74HC123AP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC123AP-E
Gates and Inverters 74HC123AP-E
IC Channel

IC Channel

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC123AP-E
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC123AP-E
IC UNI-LOGIC GATE BUFFER SMD

IC UNI-LOGIC GATE BUFFER SMD

Supplier's Site
Logic - Gates and Inverters - 74HC123AP-E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC123AP-E
Logic - Gates and Inverters 74HC123AP-E
IC UNI-LOGIC GATE BUFFER SMD

IC UNI-LOGIC GATE BUFFER SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1040288-74HC123AP-E 705-74HC123AP-E 74HC123AP-E 74HC123AP-E 74HC123AP-E
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters SMD Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT Buffer/Driver NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222711P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Logic - Gates and Inverters - 100321QC - Lingto Electronic Limited
Specs
Gate Type NOT
Operating Current 65 mA
View Details
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 1727-6094-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers