Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185419-74FST3390Q
Length: 9.9 mm
Operating Supply Voltage: 5 V
Thickness: 1.47 mm
Number of Bits: 8
Number of Pins: 28
Propagation Delay: 250 ps
Width: 3.8 mm
Categories: Custom Parts
Case / Package: QSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1185419-74FST3390Q |
| Product Name | Custom Parts - Custom Parts (0 - A) - 74FST3390Q |