Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040263-74FST1632861
Length: 12.5 mm
Mounting: SMD (SMT)
Thickness: 1 mm
Number of Pins: 48
Width: 6.1 mm
Categories: OEM Parts(0-9)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1040263-74FST1632861PAG8 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 74FST1632861PAG8 |