Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 74FST163212PA 74FST163212PA

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040261-74FST163212P A Length: 14 mm Mounting: SMD (SMT) Thickness: 1 mm Number of Pins: 56 Width: 6.1 mm Categories: OEM Parts(0-9) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040261-74FST163212P A Length: 14 mm Mounting: SMD (SMT) Thickness: 1 mm Number of Pins: 56 Width: 6.1 mm Categories: OEM Parts(0-9) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 74FST163212PA - 1040261-74FST163212PA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 74FST163212PA
1040261-74FST163212PA
OEM Parts - OEM Parts (0 - 9) - 74FST163212PA 1040261-74FST163212PA
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040261-74FST163212P A Length: 14 mm Mounting: SMD (SMT) Thickness: 1 mm Number of Pins: 56 Width: 6.1 mm Categories: OEM Parts(0-9) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040261-74FST163212PA
Length: 14 mm
Mounting: SMD (SMT)
Thickness: 1 mm
Number of Pins: 56
Width: 6.1 mm
Categories: OEM Parts(0-9)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1040261-74FST163212PA
Product Name OEM Parts - OEM Parts (0 - 9) - 74FST163212PA
Unlock Full Specs
to access all available technical data

Similar Products