Renesas Electronics Corporation Custom Parts - Custom Parts (0 - A) - 74FCT646ATPY 74FCT646ATPY

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196901-74FCT646ATPY Packaging: Rail/Tube Length: 8.2 mm Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.73 mm Number of Channels: 8 Number of Pins: 24 Quiescent Current: 10 nA Propagation Delay: 9.8 ns Width: 5.3 mm Categories: Custom Parts Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Transceiver Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196901-74FCT646ATPY Packaging: Rail/Tube Length: 8.2 mm Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.73 mm Number of Channels: 8 Number of Pins: 24 Quiescent Current: 10 nA Propagation Delay: 9.8 ns Width: 5.3 mm Categories: Custom Parts Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Transceiver Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 74FCT646ATPY - 1196901-74FCT646ATPY - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 74FCT646ATPY
1196901-74FCT646ATPY
Custom Parts - Custom Parts (0 - A) - 74FCT646ATPY 1196901-74FCT646ATPY
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196901-74FCT646ATPY Packaging: Rail/Tube Length: 8.2 mm Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.73 mm Number of Channels: 8 Number of Pins: 24 Quiescent Current: 10 nA Propagation Delay: 9.8 ns Width: 5.3 mm Categories: Custom Parts Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Transceiver Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196901-74FCT646ATPY
Packaging: Rail/Tube
Length: 8.2 mm
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 1.73 mm
Number of Channels: 8
Number of Pins: 24
Quiescent Current: 10 nA
Propagation Delay: 9.8 ns
Width: 5.3 mm
Categories: Custom Parts
Case / Package: SSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Logic Function: Transceiver
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1196901-74FCT646ATPY
Product Name Custom Parts - Custom Parts (0 - A) - 74FCT646ATPY
Unlock Full Specs
to access all available technical data