Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 74FCT574SO 74FCT574SO

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040257-74FCT574SO Length: 12.8 mm Mounting: SMD (SMT) Thickness: 2.34 mm Number of Pins: 20 Width: 7.6 mm Categories: OEM Parts(0-9) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040257-74FCT574SO Length: 12.8 mm Mounting: SMD (SMT) Thickness: 2.34 mm Number of Pins: 20 Width: 7.6 mm Categories: OEM Parts(0-9) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 74FCT574SO - 1040257-74FCT574SO - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 74FCT574SO
1040257-74FCT574SO
OEM Parts - OEM Parts (0 - 9) - 74FCT574SO 1040257-74FCT574SO
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040257-74FCT574SO Length: 12.8 mm Mounting: SMD (SMT) Thickness: 2.34 mm Number of Pins: 20 Width: 7.6 mm Categories: OEM Parts(0-9) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040257-74FCT574SO
Length: 12.8 mm
Mounting: SMD (SMT)
Thickness: 2.34 mm
Number of Pins: 20
Width: 7.6 mm
Categories: OEM Parts(0-9)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1040257-74FCT574SO
Product Name OEM Parts - OEM Parts (0 - 9) - 74FCT574SO
Package Type SOIC; Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HCT595DB-Q100J-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
View Details
4 suppliers
Logic - Logic - Translators, Level Shifters - CD40109BE - 006151-CD40109BE - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type DIP; PDIP; Other; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54L164DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details