Renesas Electronics Corporation Flip Flops 74FCT574ATQG8

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 800-1647-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
800-1647-2-ND
Flip Flops 800-1647-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 74FCT574ATQG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74FCT574ATQG8
Flip Flops 74FCT574ATQG8
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74FCT574ATQG8 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74FCT574ATQG8
Logic - Flip Flops 74FCT574ATQG8
IC FF D-TYPE SNGL 8BIT 20QSOP

IC FF D-TYPE SNGL 8BIT 20QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 800-1647-2-ND 74FCT574ATQG8 74FCT574ATQG8
Product Name Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

18-bit bus-interface D-type flip-flop with reset and enable; 3-state - 74ALVT16823DGG,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Supply Voltage +4.6
Output Characteristics 3-State; OE
View Details
4 suppliers
Logic - Flip Flops - 74AC574MTC - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPACT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers