Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 74FCT573ATPY 74FCT573ATPY

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040256-74FCT573ATPY Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 8 Number of Pins: 20 High Level Output Current: -15 mA Low Level Output Current: 48 mA Propagation Delay: 8.5 ns Categories: OEM Parts(0-9) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040256-74FCT573ATPY Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 8 Number of Pins: 20 High Level Output Current: -15 mA Low Level Output Current: 48 mA Propagation Delay: 8.5 ns Categories: OEM Parts(0-9) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 74FCT573ATPY - 1040256-74FCT573ATPY - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 74FCT573ATPY
1040256-74FCT573ATPY
OEM Parts - OEM Parts (0 - 9) - 74FCT573ATPY 1040256-74FCT573ATPY
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040256-74FCT573ATPY Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 8 Number of Pins: 20 High Level Output Current: -15 mA Low Level Output Current: 48 mA Propagation Delay: 8.5 ns Categories: OEM Parts(0-9) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040256-74FCT573ATPY
Mounting: SMD (SMT)
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -15 mA
Low Level Output Current: 48 mA
Propagation Delay: 8.5 ns
Categories: OEM Parts(0-9)
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1040256-74FCT573ATPY
Product Name OEM Parts - OEM Parts (0 - 9) - 74FCT573ATPY
Unlock Full Specs
to access all available technical data