Renesas Electronics Corporation Buffers, Drivers, Receivers, Transceivers 74FCT543ATQG8

Description
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-QSOP
Description
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-QSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 74FCT543ATQG8 is a fast CMOS octal latched transceiver designed for industrial applications, operating within a temperature range of -40°C to +85°C. It features low input and output leakage currents, with a maximum of 1µA, and provides true TTL input and output compatibility, with typical output high voltage (VOH) of 3.3V and output low voltage (VOL) of 0.3V. The device supports high drive outputs, capable of sourcing -15mA and sinking 64mA, making it suitable for various data transmission needs. This transceiver includes two sets of eight D-type latches with separate controls for data flow in both directions (A to B and B to A), allowing for flexible data management. The power-off disable outputs enable "live insertion," enhancing usability in dynamic environments. The 74FCT543ATQG8 is available in a quarter-size small outline package (QSOP), facilitating integration into compact designs. It meets or exceeds JEDEC standard 18 specifications, ensuring reliability and performance in demanding applications.

Datasheet Summary
Powered by GS/AI

The 74FCT543ATQG8 is a fast CMOS octal latched transceiver designed for industrial applications, operating within a temperature range of -40°C to +85°C. It features low input and output leakage currents, with a maximum of 1µA, and provides true TTL input and output compatibility, with typical output high voltage (VOH) of 3.3V and output low voltage (VOL) of 0.3V. The device supports high drive outputs, capable of sourcing -15mA and sinking 64mA, making it suitable for various data transmission needs. This transceiver includes two sets of eight D-type latches with separate controls for data flow in both directions (A to B and B to A), allowing for flexible data management. The power-off disable outputs enable "live insertion," enhancing usability in dynamic environments. The 74FCT543ATQG8 is available in a quarter-size small outline package (QSOP), facilitating integration into compact designs. It meets or exceeds JEDEC standard 18 specifications, ensuring reliability and performance in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74FCT543ATQG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74FCT543ATQG8
Buffers, Drivers, Receivers, Transceivers 74FCT543ATQG8
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-QSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-QSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number 74FCT543ATQG8
Product Name Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 24-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details