Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Logic Comparators
Series: 74FCT
Package: Tape & Reel (TR)
Product Status: Active
Type: Identity Comparator
Number of Bits: 8
Output: Active Low
Output Function: A=B
IC COMPARATOR IDENTITY 8B 20SOIC Product overview: 74FCT521ATSOG8 from Renesas Electronics Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-74FCT521ATSOG8 can be used for catalog matching and distributor lookup.
Magnitude Comparator Bit Active Low Output A=B 20-SOIC
IC COMPARATOR IDENTITY 8B 20SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-74FCT521ATSOG8 | 74FCT521ATSOG8 | 74FCT521ATSOG8 | |
| Product Name | Integrated Circuits (ICs) Logic Comparators | Linear Comparator IC | Comparators | Logic - Comparators |
| Logic Output | Identity Comparator |