Renesas Electronics Corporation Comparators 74FCT521ATSOG

Description
Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Request a Quote Datasheet
Description
Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 800-2175-ND - DigiKey
Thief River Falls, MN, United States
Comparators
800-2175-ND
Comparators 800-2175-ND
Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Buy Now Datasheet
Identity Comparator, 8-Bit, Soic-20; Logic Family / Base Number Renesas - 47AC2677 - Newark, An Avnet Company
Chicago, IL, United States
Identity Comparator, 8-Bit, Soic-20; Logic Family / Base Number Renesas
47AC2677
Identity Comparator, 8-Bit, Soic-20; Logic Family / Base Number Renesas 47AC2677
IDENTITY COMPARATOR, 8-BIT, SOIC-20; Logic Family / Base Number:74FCT521; Comparator Type:Identity; No. of Channels:1Channels; No. of Bits:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

IDENTITY COMPARATOR, 8-BIT, SOIC-20; Logic Family / Base Number:74FCT521; Comparator Type:Identity; No. of Channels:1Channels; No. of Bits:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
74FCT521ATSOG
Integrated Circuits (ICs) - Logic - Comparators 74FCT521ATSOG
IC COMPARATOR IDENTITY 8B 20SOIC

IC COMPARATOR IDENTITY 8B 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 800-2175-ND 47AC2677 74FCT521ATSOG
Product Name Comparators Identity Comparator, 8-Bit, Soic-20; Logic Family / Base Number Renesas Integrated Circuits (ICs) - Logic - Comparators
Type Identity Identity
Supply Voltage 4.75V ~ 5.25V Other; 4.75V Other
Package Type SOIC
Propagation Delay 7.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
 - 74AC521SC REEL - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC20
Logic Family CMOS
View Details
2 suppliers
Comparators - MCP6541T-I/OTCT-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers