IC PLL CLOCK DRIVER 28PLCC
PLL Clock Driver IC 150MHz 1 28-LCC (J-Lead)
IC PLL CLK GENERATOR 3ST 28-PLCC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 74FCT388915TEJG | 74FCT388915TEJG | 74FCT388915TEJG |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | PLL Clock Driver; Clock Generator | Clock Driver | Clock Generator |
| Bus Interface | CMOS; TTL; LVCMOS, LVTTL | CMOS; TTL; LVCMOS, LVTTL | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | |
| Frequency | 150 MHz | 150 MHz | 150 MHz |