Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218392-74FCT388915T
Packaging: Tape & Reel
Length: 10.2 mm
Operating Supply Voltage: 3.3 V
Thickness: 1.73 mm
Number of Pins: 28
Width: 5.3 mm
Categories: Custom Parts
Case / Package: SSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1218392-74FCT388915TDPYG8 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 74FCT388915TDPYG8 |