Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230779-74FCT388915T
Length: 10.2 mm
Contact Plating: Tin
Operating Supply Voltage: 3.3 V
Number of Elements: 1
Thickness: 1.73 mm
Number of Pins: 28
Width: 5.3 mm
Categories: Custom Parts
Case / Package: SSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1230779-74FCT388915TCPYG |
| Product Name | Custom Parts - Custom Parts (0 - A) - 74FCT388915TCPYG |