"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 20-SSOP (0.209"", 5.30mm Width)"
Manufacturer: Renesas Electronics America
Win Source Part Number: 908183-74FCT3807PYG
Series: 74FCT
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: IDT74FCT3807
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 64
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2508-5, IDT74FCT3807PYG-ND, IDT74FCT3807PYG
IC CLK BUFFER 1:10 100MHZ 20SSOP
CLOCK DRIVER IC, 133.33MHZ, SSOP-20; Clock IC Type:Clock Driver; Frequency:133.33MHz;
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-74FCT3807PYG-ND | 908183-74FCT3807PYG | 74FCT3807PYG | 47AC2675 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807PYG | Clock/Timing - Clock Buffers, Drivers | Clock Driver Ic, 133.33Mhz, Ssop-20; Clock Ic Type Renesas |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Clock Driver | Clock Driver; Real Time Clock; Clock Driver; Clock Generator |
| Bus Interface | CMOS; TTL | |||
| Package Type | Surface Mount; SSOP; "20-SSOP (0.209"", 5.30mm Width)" | Surface Mount; 20-SSOP | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |