Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 74FCT3807EQI 74FCT3807EQI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030952-74FCT3807EQI Packaging: Rail/Tube Length: 8.7 mm Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Thickness: 1.47 mm Number of Pins: 20 Number of Outputs: 10 Quiescent Current: 100 nA Propagation Delay: 2 ns Width: 3.8 mm Categories: OEM Parts(0-9) Case / Package: QSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030952-74FCT3807EQI Packaging: Rail/Tube Length: 8.7 mm Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Thickness: 1.47 mm Number of Pins: 20 Number of Outputs: 10 Quiescent Current: 100 nA Propagation Delay: 2 ns Width: 3.8 mm Categories: OEM Parts(0-9) Case / Package: QSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 74FCT3807EQI - 1030952-74FCT3807EQI - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 74FCT3807EQI
1030952-74FCT3807EQI
OEM Parts - OEM Parts (0 - 9) - 74FCT3807EQI 1030952-74FCT3807EQI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030952-74FCT3807EQI Packaging: Rail/Tube Length: 8.7 mm Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Thickness: 1.47 mm Number of Pins: 20 Number of Outputs: 10 Quiescent Current: 100 nA Propagation Delay: 2 ns Width: 3.8 mm Categories: OEM Parts(0-9) Case / Package: QSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030952-74FCT3807EQI
Packaging: Rail/Tube
Length: 8.7 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Thickness: 1.47 mm
Number of Pins: 20
Number of Outputs: 10
Quiescent Current: 100 nA
Propagation Delay: 2 ns
Width: 3.8 mm
Categories: OEM Parts(0-9)
Case / Package: QSOP
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1030952-74FCT3807EQI
Product Name OEM Parts - OEM Parts (0 - 9) - 74FCT3807EQI
Unlock Full Specs
to access all available technical data