"Clock Fanout Buffer (Distribution) IC 1:10 166MHz 20-SSOP (0.209"", 5.30mm Width)"
3.3V CMOS 1-TO-10 CLOCK DRIVER
IC CLK BUFFER 1:10 166MHZ 20SSOP
| DigiKey | Rochester Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-74FCT3807EPYG8TR-ND | 74FCT3807EPYG8 | 74FCT3807EPYG8 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Real Time Clock; Clock Driver | Clock Driver |
| Bus Interface | CMOS; TTL | CMOS | |
| Package Type | Surface Mount; SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts |