Renesas Electronics Corporation Clock Buffers, Drivers 74FCT3807DQGI8

Description
"Clock Fanout Buffer (Distribution) IC 1:10 166MHz 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:10 166MHz 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-74FCT3807DQGI8TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-74FCT3807DQGI8TR-ND
Clock Buffers, Drivers 800-74FCT3807DQGI8TR-ND
"Clock Fanout Buffer (Distribution) IC 1:10 166MHz 20-SSOP (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 166MHz 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807DQGI8
908181-74FCT3807DQGI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807DQGI8 908181-74FCT3807DQGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 908181-74FCT3807DQGI 8 Series: 74FCT Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: IDT74FCT3807 Categories: Integrated Circuits (ICs) Case / Package: 20-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT74FCT3807DQGI8, IDT74FCT3807DQGI8-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908181-74FCT3807DQGI8
Series: 74FCT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: IDT74FCT3807
Categories: Integrated Circuits (ICs)
Case / Package: 20-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT74FCT3807DQGI8, IDT74FCT3807DQGI8-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 74FCT3807DQGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
74FCT3807DQGI8
Clock/Timing - Clock Buffers, Drivers 74FCT3807DQGI8
IC CLK BUFFER 1:10 166MHZ 20QSOP

IC CLK BUFFER 1:10 166MHZ 20QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-74FCT3807DQGI8TR-ND 908181-74FCT3807DQGI8 74FCT3807DQGI8
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807DQGI8 Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface CMOS; TTL
Package Type Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" Surface Mount; 20-QSOP Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - 74FCT163345X4APA - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up - BQ3285ESSTRG4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC,SSOP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers