Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807ASOG8 74FCT3807ASOG8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908180-74FCT3807ASOG 8 Series: 74FCT Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: IDT74FCT3807 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1633-6, 800-1633-1, 800-1633-2, IDT74FCT3807ASOG8
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908180-74FCT3807ASOG 8 Series: 74FCT Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: IDT74FCT3807 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1633-6, 800-1633-1, 800-1633-2, IDT74FCT3807ASOG8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807ASOG8 - 908180-74FCT3807ASOG8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807ASOG8
908180-74FCT3807ASOG8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807ASOG8 908180-74FCT3807ASOG8
Manufacturer: Renesas Electronics America Win Source Part Number: 908180-74FCT3807ASOG 8 Series: 74FCT Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: IDT74FCT3807 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1633-6, 800-1633-1, 800-1633-2, IDT74FCT3807ASOG8

Manufacturer: Renesas Electronics America
Win Source Part Number: 908180-74FCT3807ASOG8
Series: 74FCT
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: IDT74FCT3807
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1633-6, 800-1633-1, 800-1633-2, IDT74FCT3807ASOG8

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 74FCT3807ASOG8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
74FCT3807ASOG8
Clock/Timing - Clock Buffers, Drivers 74FCT3807ASOG8
IC CLK BUFFER 1:10 100MHZ 20SOIC

IC CLK BUFFER 1:10 100MHZ 20SOIC

Supplier's Site Datasheet
Clock Buffers, Drivers - 74FCT3807ASOG8 - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
74FCT3807ASOG8
Clock Buffers, Drivers 74FCT3807ASOG8
IC CLK BUFFER 1:10 100MHZ 20SOIC

IC CLK BUFFER 1:10 100MHZ 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks
Product Number 908180-74FCT3807ASOG8 74FCT3807ASOG8 74FCT3807ASOG8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807ASOG8 Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Package Type Surface Mount; 20-SOIC Surface Mount; Surface Mount Surface Mount; SOIC; Surface Mount
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2292SL-1K2 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3 to 3.6 volts
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details