IC CLK BUFFER 1:10 100MHZ 20QSOP
CLOCK DRIVER, 133.33MHZ, 0 TO 70DEG C ROHS COMPLIANT: YES
IC CLK BUFFER 1:10 100MHZ 20QSOP
| ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 74FCT3807AQG8 | 50AH1789 | 74FCT3807AQG8 |
| Product Name | Clock Buffers, Drivers | Clock Driver, 133.33Mhz, 0 To 70Deg C Rohs Compliant Renesas | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Real Time Clock; Clock Driver; Clock Generator | Clock Driver |
| Bus Interface | CMOS, TTL | ||
| Package Type | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts |