Manufacturer: Renesas Electronics America
Win Source Part Number: 908178-74FCT3807APYG
Series: 74FCT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: IDT74FCT3807
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 64
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT74FCT3807APYGI, IDT74FCT3807APYGI-ND
IC CLK BUFFER 1:10 100MHZ 20SSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 908178-74FCT3807APYGI | 74FCT3807APYGI |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807APYGI | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver |