IC CLK BUFFER 1:10 100MHZ 20SSOP
CLOCK DRIVER, 133.33MHZ, 0 TO 70DEG C ROHS COMPLIANT: YES
IC CLK BUFFER 1:10 100MHZ 20SSOP
| Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 74FCT3807APYG8 | 50AH1788 | 74FCT3807APYG8 |
| Product Name | Clock/Timing - Clock Buffers, Drivers | Clock Driver, 133.33Mhz, 0 To 70Deg C Rohs Compliant Renesas | Clock Buffers, Drivers |
| Device Type | Clock Driver | Real Time Clock; Clock Driver; Clock Generator | Fanout Buffer (Distribution); Clock Driver |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SSOP; Surface Mount | |
| Frequency | 100 MHz | 100 MHz | |
| Features / Standards | RoHS |