Manufacturer: Renesas Electronics America
Win Source Part Number: 847779-74FCT38075SDC
Features: Clock IC 200 MHz
Package: Tube
Family Name: 74FCT38075
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 97
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers
SOIC 4.90X3.90X1.50 MM, 1.27MM P
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 847779-74FCT38075SDCGI | 74FCT38075SDCGI | 74FCT38075SDCGI |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT38075SDCGI | Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Clock Driver |