Clock Clock Buffer IC 1:5 200 MHz 8-UFDFN
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 74FCT38075SCMGI |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 1.71 to 3.46 volts |
| Switching Frequency | 200000 kHz |