Renesas Electronics Corporation Clock Buffers, Drivers 74FCT38075DCGI8

Description
"Clock Fanout Buffer (Distribution) IC 1:5 166MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:5 166MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-2589-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-2589-1-ND
Clock Buffers, Drivers 800-2589-1-ND
"Clock Fanout Buffer (Distribution) IC 1:5 166MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 166MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 800-2589-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-2589-2-ND
Clock Buffers, Drivers 800-2589-2-ND
"Clock Fanout Buffer (Distribution) IC 1:5 166MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 166MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 800-2589-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-2589-6-ND
Clock Buffers, Drivers 800-2589-6-ND
"Clock Fanout Buffer (Distribution) IC 1:5 166MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 166MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT38075DCGI8 - 920992-74FCT38075DCGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT38075DCGI8
920992-74FCT38075DCGI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT38075DCGI8 920992-74FCT38075DCGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 920992-74FCT38075DCG I8 Series: 74FCT Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74FCT38075 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2589-1, 800-2589-2, IDT74FCT38075DCGI8, IDT74FCT38075DCGI8-N D, 800-2589-6

Manufacturer: Renesas Electronics America
Win Source Part Number: 920992-74FCT38075DCGI8
Series: 74FCT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74FCT38075
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2589-1, 800-2589-2, IDT74FCT38075DCGI8, IDT74FCT38075DCGI8-ND, 800-2589-6

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 74FCT38075DCGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
74FCT38075DCGI8
Clock/Timing - Clock Buffers, Drivers 74FCT38075DCGI8
IC CLK BUFFER 1:5 166MHZ 8SOIC

IC CLK BUFFER 1:5 166MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-2589-1-ND 920992-74FCT38075DCGI8 74FCT38075DCGI8
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT38075DCGI8 Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface CMOS; TTL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08566-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - 2195-RV-8263-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers