Renesas Electronics Corporation Clock Buffers, Drivers 74FCT38074SCMGI

Description
Clock Fanout Buffer (Distribution) IC 1:4 166 MHz 8-UFDFN
Description
Clock Fanout Buffer (Distribution) IC 1:4 166 MHz 8-UFDFN
Datasheet
Datasheet Summary
Powered by GS/AI

The 74FCT38074SCMGI is a low skew clock buffer that converts a single input clock signal into four output signals. It features an additive phase jitter of less than 50 femtoseconds and extremely low output skew of 50 picoseconds, making it suitable for high-performance clock distribution applications. The device supports input/output clock frequencies of up to 200 MHz and operates within a voltage range of 1.8V to 3.3V. It is available in an 8-pin DFN package and is designed for extended temperature ranges from -40°C to +105°C. The product requires minimal external components for operation, including a decoupling capacitor and optional series termination resistors for longer traces. Proper board layout is essential to maintain the specified output skew.

Datasheet Summary
Powered by GS/AI

The 74FCT38074SCMGI is a low skew clock buffer that converts a single input clock signal into four output signals. It features an additive phase jitter of less than 50 femtoseconds and extremely low output skew of 50 picoseconds, making it suitable for high-performance clock distribution applications. The device supports input/output clock frequencies of up to 200 MHz and operates within a voltage range of 1.8V to 3.3V. It is available in an 8-pin DFN package and is designed for extended temperature ranges from -40°C to +105°C. The product requires minimal external components for operation, including a decoupling capacitor and optional series termination resistors for longer traces. Proper board layout is essential to maintain the specified output skew.

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 74FCT38074SCMGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Buffers, Drivers
74FCT38074SCMGI
Clock Buffers, Drivers 74FCT38074SCMGI
Clock Fanout Buffer (Distribution) IC 1:4 166 MHz 8-UFDFN

Clock Fanout Buffer (Distribution) IC 1:4 166 MHz 8-UFDFN

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number 74FCT38074SCMGI
Product Name Clock Buffers, Drivers
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 166000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVP1212RHAR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details
 - 74LVC2G126GN/S500,X - Rochester Electronics
Specs
Package Type SOT1116
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53320-B-GT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details