Manufacturer: Renesas Electronics America
Win Source Part Number: 908177-74FCT38074DCG
Series: 74FCT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74FCT38074
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT74FCT38074DCGI8, IDT74FCT38074DCGI8-N
IC CLK BUFFER 1:4 166MHZ 8SOIC
"Clock Fanout Buffer (Distribution) IC 1:4 166MHz 8-SOIC (0.154"", 3.90mm Width)"
IC CLK BUFFER 1:4 166MHZ 8SOIC
IC CLK BUFFER 1:4 166MHZ 8SOIC
IC CLK BUFFER 1:4 166MHZ 8SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 908177-74FCT38074DCGI8 | 800-74FCT38074DCGI8DKR-ND | 74FCT38074DCGI8 | 74FCT38074DCGI8 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT38074DCGI8 | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Package Type | Surface Mount; 8-SOIC | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | LVCMOS | LVCMOS, LVTTL |