Win Source Part Number: 1269848-74FCT38072SC
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Clock Buffer
Package: Strip
Frequency - Max: 200 MHz
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Package / Case: 8-UFDFN
Supplier Device Package: 8-VFQFN (2x2)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-74FCT38072SCMGI
Base Product Number: 74FCT38072
COL 2.00X2.00X0.50 MM, 0.50MM PI
CLOCK BUFFER, 200MHZ, -40 TO 105DEG C ROHS COMPLIANT: YES
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1269848-74FCT38072SCMGI | 74FCT38072SCMGI | 50AH1791 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffer, 200Mhz, -40 To 105Deg C Rohs Compliant Renesas |
| Device Type | Clock Driver | Clock Driver | Real Time Clock; Clock Generator |
| Bus Interface | CMOS; LVCMOS | ||
| Package Type | Surface Mount; 8-UFDFN | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts |