Renesas Electronics Corporation Clock Buffers, Drivers 74FCT38072DCGI8

Description
IC CLK BUFFER 1:2 166MHZ 8SOIC
Request a Quote Datasheet
Description
IC CLK BUFFER 1:2 166MHZ 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-74FCT38072DCGI8CT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-74FCT38072DCGI8CT-ND
Clock Buffers, Drivers 800-74FCT38072DCGI8CT-ND
IC CLK BUFFER 1:2 166MHZ 8SOIC

IC CLK BUFFER 1:2 166MHZ 8SOIC

Buy Now Datasheet
Clock Buffers, Drivers - 800-74FCT38072DCGI8DKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-74FCT38072DCGI8DKR-ND
Clock Buffers, Drivers 800-74FCT38072DCGI8DKR-ND
IC CLK BUFFER 1:2 166MHZ 8SOIC

IC CLK BUFFER 1:2 166MHZ 8SOIC

Buy Now Datasheet
Clock Buffers, Drivers - 800-74FCT38072DCGI8TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-74FCT38072DCGI8TR-ND
Clock Buffers, Drivers 800-74FCT38072DCGI8TR-ND
"Clock Fanout Buffer (Distribution) IC 1:2 166MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 166MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT38072DCGI8 - 908176-74FCT38072DCGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT38072DCGI8
908176-74FCT38072DCGI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT38072DCGI8 908176-74FCT38072DCGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 908176-74FCT38072DCG I8 Series: 74FCT Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74FCT38072 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT74FCT38072DCGI8, IDT74FCT38072DCGI8-N D

Manufacturer: Renesas Electronics America
Win Source Part Number: 908176-74FCT38072DCGI8
Series: 74FCT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74FCT38072
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT74FCT38072DCGI8, IDT74FCT38072DCGI8-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 74FCT38072DCGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
74FCT38072DCGI8
Clock/Timing - Clock Buffers, Drivers 74FCT38072DCGI8
IC CLK BUFFER 1:2 166MHZ 8SOIC

IC CLK BUFFER 1:2 166MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-74FCT38072DCGI8CT-ND 908176-74FCT38072DCGI8 74FCT38072DCGI8
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT38072DCGI8 Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Clock and Timing IC - 728-CY22381SXI-186T - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tape & Reel
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details