Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 74FCT374ASO 74FCT374ASO

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040252-74FCT374ASO Length: 12.8 mm Mounting: SMD (SMT) Thickness: 2.34 mm Number of Pins: 20 Width: 7.6 mm Categories: OEM Parts(0-9) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040252-74FCT374ASO Length: 12.8 mm Mounting: SMD (SMT) Thickness: 2.34 mm Number of Pins: 20 Width: 7.6 mm Categories: OEM Parts(0-9) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 74FCT374ASO - 1040252-74FCT374ASO - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 74FCT374ASO
1040252-74FCT374ASO
OEM Parts - OEM Parts (0 - 9) - 74FCT374ASO 1040252-74FCT374ASO
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040252-74FCT374ASO Length: 12.8 mm Mounting: SMD (SMT) Thickness: 2.34 mm Number of Pins: 20 Width: 7.6 mm Categories: OEM Parts(0-9) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040252-74FCT374ASO
Length: 12.8 mm
Mounting: SMD (SMT)
Thickness: 2.34 mm
Number of Pins: 20
Width: 7.6 mm
Categories: OEM Parts(0-9)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1040252-74FCT374ASO
Product Name OEM Parts - OEM Parts (0 - 9) - 74FCT374ASO
Package Type SOIC; Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC597PW,112 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register - 7702501EA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
3 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
 - 74ALVCH16652DGGY - Rochester Electronics
Nexperia B.V.
Specs
Output Characteristics 3-State
Package Type Other; SOT364
View Details