Renesas Electronics Corporation Buffers, Drivers, Receivers, Transceivers 74FCT3245PGG8

Description
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Description
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 74FCT3245PGG8 is a 3.3V CMOS octal bidirectional transceiver designed for asynchronous communication between two buses. It operates within an industrial temperature range of -40°C to +85°C and supports a voltage range of 2.7V to 3.6V. The device features low power consumption with typical static power levels of 0.4 µW and includes ESD protection exceeding 2000V per MIL-STD-883. This transceiver has a series of current limiting resistors that minimize ground bounce and undershoot, while also controlling output fall times, which reduces the need for external terminating resistors. The device includes a direction control pin (DIR) for managing data flow direction and an output enable pin (OE) that can disable both ports. All inputs are designed with hysteresis to enhance noise margins, making it suitable for various applications requiring reliable data transmission. The 74FCT3245PGG8 is available in QSOP and TSSOP packages, providing flexibility for different design requirements.

Datasheet Summary
Powered by GS/AI

The 74FCT3245PGG8 is a 3.3V CMOS octal bidirectional transceiver designed for asynchronous communication between two buses. It operates within an industrial temperature range of -40°C to +85°C and supports a voltage range of 2.7V to 3.6V. The device features low power consumption with typical static power levels of 0.4 µW and includes ESD protection exceeding 2000V per MIL-STD-883. This transceiver has a series of current limiting resistors that minimize ground bounce and undershoot, while also controlling output fall times, which reduces the need for external terminating resistors. The device includes a direction control pin (DIR) for managing data flow direction and an output enable pin (OE) that can disable both ports. All inputs are designed with hysteresis to enhance noise margins, making it suitable for various applications requiring reliable data transmission. The 74FCT3245PGG8 is available in QSOP and TSSOP packages, providing flexibility for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74FCT3245PGG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74FCT3245PGG8
Buffers, Drivers, Receivers, Transceivers 74FCT3245PGG8
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number 74FCT3245PGG8
Product Name Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details