Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194237-74FCT3245ASO
Packaging: Rail/Tube
Polarity: Non-Inverting
Operating Supply Voltage: 3.3 V
Number of Elements: 1
Number of Channels: 8
Number of Pins: 20
Quiescent Current: 2 µA
Propagation Delay: 6.2 ns
Categories: Custom Parts
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Logic Function: Transceiver
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1194237-74FCT3245ASO |
| Product Name | Custom Parts - Custom Parts (0 - A) - 74FCT3245ASO |