Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1183578-74FCT2646ATS
Packaging: Rail/Tube
Length: 15.4 mm
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 2.34 mm
Number of Channels: 8
Number of Pins: 24
Quiescent Current: 10 µA
Propagation Delay: 9.8 ns
Width: 7.6 mm
Categories: Custom Parts
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Logic Function: Transceiver
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1183578-74FCT2646ATSO |
| Product Name | Custom Parts - Custom Parts (0 - A) - 74FCT2646ATSO |