Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040248-74FCT245SO
Length: 12.8 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Thickness: 2.34 mm
Number of Channels: 1
Number of Pins: 20
Propagation Delay: 7 ns
Width: 7.6 mm
Categories: OEM Parts(0-9)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1040248-74FCT245SO |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 74FCT245SO |