Renesas Electronics Corporation Custom Parts - Custom Parts (0 - A) - 74FCT245P 74FCT245P

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215079-74FCT245P Packaging: Rail/Tube Length: 26 mm Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 3.3 mm Number of Channels: 8 Number of Pins: 20 Quiescent Current: 500 µA Propagation Delay: 9.5 ns Width: 7.62 mm Categories: Custom Parts Case / Package: PDIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Transceiver Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215079-74FCT245P Packaging: Rail/Tube Length: 26 mm Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 3.3 mm Number of Channels: 8 Number of Pins: 20 Quiescent Current: 500 µA Propagation Delay: 9.5 ns Width: 7.62 mm Categories: Custom Parts Case / Package: PDIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Transceiver Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 74FCT245P - 1215079-74FCT245P - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 74FCT245P
1215079-74FCT245P
Custom Parts - Custom Parts (0 - A) - 74FCT245P 1215079-74FCT245P
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215079-74FCT245P Packaging: Rail/Tube Length: 26 mm Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 3.3 mm Number of Channels: 8 Number of Pins: 20 Quiescent Current: 500 µA Propagation Delay: 9.5 ns Width: 7.62 mm Categories: Custom Parts Case / Package: PDIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Transceiver Max Operating Temperature: 70 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215079-74FCT245P
Packaging: Rail/Tube
Length: 26 mm
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 3.3 mm
Number of Channels: 8
Number of Pins: 20
Quiescent Current: 500 µA
Propagation Delay: 9.5 ns
Width: 7.62 mm
Categories: Custom Parts
Case / Package: PDIP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Logic Function: Transceiver
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1215079-74FCT245P
Product Name Custom Parts - Custom Parts (0 - A) - 74FCT245P
Unlock Full Specs
to access all available technical data