Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040246-74FCT245ASO
Length: 12.8 mm
Mounting: SMD (SMT)
Thickness: 2.34 mm
Number of Pins: 20
Width: 7.6 mm
Categories: OEM Parts(0-9)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1040246-74FCT245ASO |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 74FCT245ASO |