The IDT54/74FCT244T/AT/CT is a fast CMOS octal buffer/line driver designed for applications requiring memory and address driving, clock driving, and bus-oriented transmission. It operates over a temperature range of -40¬8C to 85¬8C and is compliant with RoHS standards. The device features low input and output leakage currents of up to 1¬µA, ensuring efficient power consumption. It provides true TTL input and output compatibility with typical output high voltage (VOH) of 3.3V and output low voltage (VOL) of 0.3V. The driver supports high drive outputs, capable of sourcing -15mA and sinking 64mA. It meets or exceeds JEDEC standard 18 specifications and is compliant with military standards (MIL-STD-883, Class B). The product is available in various package types, including SOIC, SSOP, QSOP, and TSSOP, making it versatile for different board designs.
BUFFER/LINE DRIVER, -40 TO 85DEG C, SOIC ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 50AH1785 |
| Product Name | Buffer/line Driver, -40 To 85Deg C, Soic Rohs Compliant Renesas |