Manufacturer: Renesas Electronics America
Win Source Part Number: 874378-74FCT244ATQG8
Series: 74FCT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-QSOP
Package: 20-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74FCT244
Categories: Integrated Circuits (ICs)
Case / Package: 20-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT74FCT244ATQG8, 800-1613-2, 800-1613-1, 800-1613-6
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-QSOP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 874378-74FCT244ATQG8 | 800-1613-2-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT244ATQG8 | Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |