Manufacturer: Renesas Electronics America
Win Source Part Number: 857795-74FCT240ATQG8
Series: 74FCT
Features: 2 Element Bit per Element Output
Package: Reel - TR
Family Name: 74FCT240
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT74FCT240ATQG8-ND,
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 857795-74FCT240ATQG8 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT240ATQG8 |